Siretta Antennas, Ltd. Coaxial Cables (RF) ASMN500A058L13

Description
Cable Assembly Coaxial SMA to N-Type LLC200A 196.9" (5.0m) 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMN500A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMN500A058L13-ND
Coaxial Cables (RF) ASMN500A058L13-ND
Cable Assembly Coaxial SMA to N-Type LLC200A 196.9" (5.0m) 16.4'

Cable Assembly Coaxial SMA to N-Type LLC200A 196.9" (5.0m) 16.4'

Supplier's Site Datasheet
Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta - 22AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta
22AC7994
Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta 22AC7994
RF CABLE ASSEMBLY, SMA PLUG-N SKT, 5M; Connector to Connector:SMA Plug to N-Type Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-N SKT, 5M; Connector to Connector:SMA Plug to N-Type Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMN500A058L13-ND 22AC7994
Product Name Coaxial Cables (RF) Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole 12V Wiring Harness - 00250765 - Littelfuse, Inc.
Specs
Application Automotive
View Details
DC Cable - 016-306-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Cable Type Flat Cable
Connector Type 3M #D2510-6002-AR (10 Pin Male Straight) or 3M #3793-5303 (10 Pin Male Right Angle)
Gender Male-Male
View Details
Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Coaxial Cable - 9058AC - Alpha Wire
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride; 0.028" Wall, Nom.,Type I PVC
Cable Insulation Polyethylene; 0.040" Wall, Nom. Polyethylene(PE)
View Details