Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMA-MMCX JACK-PLUG 36"
RF Cable Assemblies SMA STR Bkhd JK-MMCX R/A PLG RG316 36IN
Cable Assembly Coaxial SMA to MMCX RG-316 36.00" (914.40mm)
Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 245106-01-36.00 | 245106-01-36.00 | 245106-01-36.00 | ACX2536-ND |
Product Name | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cables (RF) |
Application | RF | RF | RF | |
Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) |
Gender | Male-Female |