CBL ASSY AMC-SMA JACK-PLG 1.969"
Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 1.969" (50.00mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 50mm
COAXIAL CABLE ASSEMBLY, 1.13MM, 50MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 336309-12-0050 | ACX1892-ND | 336309-12-0050 | 336309-12-0050 | 57T9538 |
Product Name | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf |
Cable Length | 0.1641 ft (0.5001 dm) | 0.1641 ft (0.5001 dm) | 0.1642 ft (0.5004 dm) | 0.1640 ft (0.5000 dm) | 0.1640 ft (0.5000 dm) |
Application | RF | RF | RF | ||
Cable Type | Coaxial | Coaxial | Coaxial | ||
Gender | Male-Female |