Amphenol RF RF Cable Assemblies 135103-02-06.00

Description
RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 6in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 135103-02-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-02-06.00
RF Cable Assemblies 135103-02-06.00
RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 6in

RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 6in

Supplier's Site Datasheet
RF Standard Cable Assembly - 135103-02-06.00 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
135103-02-06.00
RF Standard Cable Assembly 135103-02-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-02-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135103-02-06.00
Cable Assemblies - Coaxial Cables (RF) 135103-02-06.00
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1588-ND
Coaxial Cables (RF) ACX1588-ND
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site Datasheet
Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf - 14R7759 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf
14R7759
Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf 14R7759
COAXIAL CABLE ASSEMBLY, RG-174, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-174, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-02-06.00 135103-02-06.00 135103-02-06.00 ACX1588-ND 14R7759
Product Name RF Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Product Type RG-174/U
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - EBS 24V Small Coils - 00521030 - Littelfuse, Inc.
Specs
Application Automotive
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Laser Head Power Cable - 8020-0408-xx - Zygo Corporation
Specs
Application Instrumentation and Control
Cable Length 0.0016 to 0.0492 ft (0.0050 to 0.1500 dm)
View Details
RF Cable - 016-872-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Product Type RG-402 Type Semi-rigid RF Cable
Cable Shielding Braid
Connector Type SMA, BNC
View Details