TE Connectivity Power Cable Assemblies 2354120-1

Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER Connector Type (End A) : ELCON MICRO POWER Receptacle Connector Type (End B) : ELCON MICRO POWER Receptacle Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2354120-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2354120-1
Power Cable Assemblies 2354120-1
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER Connector Type (End A) : ELCON MICRO POWER Receptacle Connector Type (End B) : ELCON MICRO POWER Receptacle Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Outside Cable Diameter : 1.29 MM  [.051 INCH ]
  • Wire Size (AWG) : 16

Housing Features


  • Housing Material : Thermoplastic

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : ELCON MICRO POWER
  • Connector Type (End A) : ELCON MICRO POWER Receptacle
  • Connector Type (End B) : ELCON MICRO POWER Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2354120-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2354120-1
Cable Assemblies - Rectangular Cable Assemblies 2354120-1
CA ELCON MICRO 2X4

CA ELCON MICRO 2X4

Supplier's Site
Rectangular Cable Assemblies - A145411-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A145411-ND
Rectangular Cable Assemblies A145411-ND
8 (Power) Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94")

8 (Power) Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94")

Supplier's Site Datasheet
Cable Assy, 8Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity - 41AH7744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity
41AH7744
Cable Assy, 8Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity 41AH7744
CABLE ASSY, 8POS, WTB RCPT-RCPT, 100MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 8POS, WTB RCPT-RCPT, 100MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2354120-1 2354120-1 A145411-ND 41AH7744
Product Name Power Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assy, 8Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity
Cable Length 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm) 0.3280 ft (0.9997 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925224-4 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
M8/M12 Cable Assemblies - 1-2273000-3 - TE Connectivity
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
M8/M12 Cable Assemblies - 1-2273105-2 - TE Connectivity
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Lighting Cable Assemblies - 1-2083029-3 - TE Connectivity
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details