Belden Inc. M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm² RSWT 5L-949 SW

Description
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm² - RSWT 5L-949 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²
RSWT 5L-949 SW
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm² RSWT 5L-949 SW
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWT 5L-949 SW
Product Name M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Audio Snake Cable, 16 Pr #24 Str TC, Indiv. Shielded and Jacketed, O/A Foil, Flexible PVC Jkt, CMG - 1850F - Belden Inc.
Specs
Application Audio
Cable Shielding Multiple or Specialty
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
View Details
10GX Category 6A Enhanced Cable, 4 Bonded-Pairs, U/UTP, CMR - 10GX32 - Belden Inc.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Twisted Pair
Cable Shielding No Shielding; U/UTP - Unshielded
View Details
VFD 300% Gnd, 3C+G #4 Str TC, XLPE Ins+PVC Grd, OS+TC Brd w/4-#10 TC Drains, Blk LSZH-TS Jkt, 600V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable Marine Approved - 29506X - Belden Inc.
Specs
Cable Shielding Braid; Foil; Foil + Braid(s)
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Fast Ethernet Cat5e Data Double-Ended Cordset: Male - 0985 342 804 - Belden Inc.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Shielded
View Details