Alpha Wire M12 Male to Cut End 8 Pole -40 PVC cordset DR0800103

Description
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Male to Cut End 8 Pole -40 PVC cordset - DR0800103 - Alpha Wire
Elizabeth, NJ, United States
M12 Male to Cut End 8 Pole -40 PVC cordset
DR0800103
M12 Male to Cut End 8 Pole -40 PVC cordset DR0800103
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.

Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40°C PVC. Pair our cordsets with M8 & M12 passive distribution boxes, receptacles, field attachables and splitters for a one stop shop for connectivity needs.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Cable Assemblies
Product Number DR0800103
Product Name M12 Male to Cut End 8 Pole -40 PVC cordset
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Communication and Control Cable - 1898/5C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.020" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details
M12 Female to Cut End 3 pole -40PVC cordset - AR0400105 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type M12F
View Details
Xtra-Guard® 1 PVC Control Cable - 5078C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details
Communication and Control Cable - 1898/10C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.025" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details