Pomona Electronics Coaxial Cables (RF) 4964-SS-72

Description
CBL ASSY BNC PLUG TO PLUG 6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2167-ND
Coaxial Cables (RF) 501-2167-ND
CBL ASSY BNC PLUG TO PLUG 6'

CBL ASSY BNC PLUG TO PLUG 6'

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4964-SS-72 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4964-SS-72
Cable Assemblies - Coaxial Cables (RF) 4964-SS-72
CBL ASSY BNC PLUG TO PLUG 6'

CBL ASSY BNC PLUG TO PLUG 6'

Supplier's Site
RF Cable Assemblies - 4964-SS-72 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4964-SS-72
RF Cable Assemblies 4964-SS-72
RF Cable Assemblies BNC ON LOW NOISE

RF Cable Assemblies BNC ON LOW NOISE

Supplier's Site Datasheet
Cable Assy; 72 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed - 70198223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 72 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed
70198223
Cable Assy; 72 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed 70198223
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material Ratings Voltage: Shield/Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 VRMS Max. Operating Temperature: +50°C (+122°F) Max. Nominal Impedance: 50 Ohms Recommended Frequency Range: DC to 10 KHz Features Uses a Special Low-Triboelectric Cable Which has Noise Attenuating Layers Surrounding the Center Conductor The Cable is Ideal for Low Power, Low Frequency Measurements

BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material
Ratings
Voltage: Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +50°C (+122°F) Max.
Nominal Impedance: 50 Ohms
Recommended Frequency Range: DC to 10 KHz
Features

  • Uses a Special Low-Triboelectric Cable Which has Noise Attenuating Layers Surrounding the Center Conductor
  • The Cable is Ideal for Low Power, Low Frequency Measurements
Supplier's Site
Coaxial Cable, 72In, 22Awg, Black; Connector Type A Pomona - 06C1011 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 72In, 22Awg, Black; Connector Type A Pomona
06C1011
Coaxial Cable, 72In, 22Awg, Black; Connector Type A Pomona 06C1011
COAXIAL CABLE, 72IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 72IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2167-ND 4964-SS-72 4964-SS-72 70198223 06C1011
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assy; 72 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed Coaxial Cable, 72In, 22Awg, Black; Connector Type A Pomona
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type BNC BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect
Specs
Application RF
Cable Type Coaxial
View Details
Communication and Control Cable - 1181/50C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.035" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details