Quest Technology International, Inc. Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36" RFC-2213

Description
Precision RF Assembly with 36 in. Cable Length UHF male to UHF male connector RG58A⁄U assembly. 50 Ohms impedance.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36
Fort Worth, TX, USA
Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36"
70121277
Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36" 70121277
Precision RF Assembly with 36 in. Cable Length UHF male to UHF male connector RG58A⁄U assembly. 50 Ohms impedance.

Precision RF Assembly with 36 in. Cable Length
UHF male to UHF male connector RG58A⁄U assembly. 50 Ohms impedance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121277
Product Name Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
M12 Male 90 Degree to M12 Male 90 Degree 4 pole TPE Ethernet Cordset - DW04DW117 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type M12M 90 Degree
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details