Volex Group, plc Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W 17001A 10 B1

Description
Power Cord, 3 ’ Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W - 70116085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W
70116085
Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W 70116085
Power Cord, 3 ’ Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Power Cord, 3 ’ Length, Black Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116085
Product Name Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Cable TPE - Chainflex® CF310 - igus® inc.
Specs
Standards / Approvals CE Marking
Number of Conductors 1 #
Rated Voltage 0.6000 to 1 kilovolts
View Details
Laser Head Power Cable - 1115-801-346 - Zygo Corporation
Specs
Application Instrumentation and Control
Product Type Serial
Cable Length 0.0131 ft (0.0400 dm)
View Details
M8/M12 Cable Assemblies - 1-2273121-1 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details