9.84' (3.00m) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
CORD 16AWG 320C14 - C13 9.84'
DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 1053-1729-ND | 26171-910-01 | 70103729 |
Product Name | Power, Line Cables and Extension Cords | Cable Assemblies - Power, Line Cables and Extension Cords | Power Cord,3 Conductor Unshielded,16AWG,SJT Cord, 9ft 10in connector in black |
Cable Shielding | No Shielding | No Shielding; Unshielded | |
Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) | 9.83 ft (29.96 dm) |
Connector Type | IEC 320-C14 | C14 |