Leader Tech, Inc. RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In. SG250375D-48

Suppliers

Company
Product
Description
Supplier Links
RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In. - 70029204 - Allied Electronics, Inc.
Fort Worth, TX, USA
RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In.
70029204
RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In. 70029204
With very high bond pressure sensitive adhesive mounting. Three common sizes each with CuNi metallized fabric outer surface. Universally functional for most applications — our most popular style, the D-shape, allows omni-directional compression loading from any angle. Adhesive mounting is quick and easy on any surface. Cross-Sectional Profile Is Scaled For Optimum Compression/Contrast Resistance Properties Popular for Groove Mount or Surface Mount Very High Bond Adhesive Exhibits High Adhesion Properties in a Small Cross-Sectional Area — Eliminating the Need for Larger Space-Consuming Profiles Such as P-Shapes or Mechanical Clip-On Types. Cures to Full Strength in 24 hours

With very high bond pressure sensitive adhesive mounting. Three common sizes each with CuNi metallized fabric outer surface. Universally functional for most applications — our most popular style, the D-shape, allows omni-directional compression loading from any angle. Adhesive mounting is quick and easy on any surface.

  • Cross-Sectional Profile Is Scaled For Optimum Compression/Contrast Resistance Properties
  • Popular for Groove Mount or Surface Mount
  • Very High Bond Adhesive Exhibits High Adhesion Properties in a Small Cross-Sectional Area — Eliminating the Need for Larger Space-Consuming Profiles Such as P-Shapes or Mechanical Clip-On Types. Cures to Full Strength in 24 hours
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Magnetic Shielding
Product Number 70029204
Product Name RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In.
Shielding Product Shielding Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Braiding - 1100 Series - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Tinned Copper
View Details
EMI / RFI Braided Shielding -  - Glenair, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Stainless Steel, Nickel/Copper, Composite, Tin-Plated Copper, Silver/Copper
View Details
Soft Magnetic Shielding Alloy LE Alloy 49 -  - Leading Edge Metals & Alloys, Inc.
Leading Edge Metals & Alloys, Inc.
Specs
Shielding Product Wire/Cable
Form Factor / Shape Foil/Sheet (optional feature); Plate (optional feature); Round Bar (optional feature)
Shielding Material Nickel-Iron Alloy
View Details
Shielded Braiding - 1115 Series - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Tinned Copper
View Details