The Fluke 726 Precision Multifunction Process Calibrator is precise and powerful, yet easy-to-use field calibrator. Use the measure and source functions to test and calibrate almost any process parameter.
More precise measurement and calibration source performance, accuracies of 0.01%. Two separate channels, measure, source and view process signals simultaneously. Measure volts, mA, RTDs, thermocouples, frequency, and resistance to test sensors and transmitters. Source/simulate volts, mA, thermocouples, RTDs, frequency, and pressure to calibrate transmitters. Measure or source pressure using any of 29 Fluke 700Pxx Pressure Modules. Source mA with simultaneous pressure measurement to conduct valve and I/P tests. Integrated pressure switch test allows you to capture the set, reset and deadband of a switch. Memory storage for up to 8 calibration results, return stored calibration data from the field for later analysis. Transmitter error % calculation, interpret calibration results without a calculator. Perform fast linearity tests with auto step and auto ramp features. Power transmitters during test using 24 V loop supply and simultaneous mA measurement. Store frequently-used test setups for later use. Frequency totalizer and frequency pulse train source mode for enhanced flowmeter testing. HART mode inserts 250 ohm resistor in mA measure and source for compatibility with HART instrumentation. Custom RTD curves, add calibration constants for certified RTD probes for enhanced temperature measurement
Maximum Voltage Measurement = 30V
Maximum Current Measurement = 24mA
Battery Life = 25 h
Battery Type = AA
Power Source = Battery
Dimensions = 47 x 96 x 200mm
Weight = 650g
Height = 200mm
Length = 47mm
Maximum Operating Temperature = +55°C
The Fluke 726 Precision Multifunction Process Calibrator is precise and powerful, yet easy-to-use field calibrator. Use the measure and source functions to test and calibrate almost any process parameter.
More precise measurement and calibration source performance, accuracies of 0.01%. Two separate channels, measure, source and view process signals simultaneously. Measure volts, mA, RTDs, thermocouples, frequency, and resistance to test sensors and transmitters. Source/simulate volts, mA, thermocouples, RTDs, frequency, and pressure to calibrate transmitters. Measure or source pressure using any of 29 Fluke 700Pxx Pressure Modules. Source mA with simultaneous pressure measurement to conduct valve and I/P tests. Integrated pressure switch test allows you to capture the set, reset and deadband of a switch. Memory storage for up to 8 calibration results, return stored calibration data from the field for later analysis. Transmitter error % calculation, interpret calibration results without a calculator. Perform fast linearity tests with auto step and auto ramp features. Power transmitters during test using 24 V loop supply and simultaneous mA measurement. Store frequently-used test setups for later use. Frequency totalizer and frequency pulse train source mode for enhanced flowmeter testing. HART mode inserts 250 ohm resistor in mA measure and source for compatibility with HART instrumentation. Custom RTD curves, add calibration constants for certified RTD probes for enhanced temperature measurement
Calibrated = RSCAL
Model Number p = 726
The Fluke 726 Precision Multifunction Process Calibrator is precise and powerful, yet easy-to-use field calibrator. Use the measure and source functions to test and calibrate almost any process parameter.
More precise measurement and calibration source performance, accuracies of 0.01%. Two separate channels, measure, source and view process signals simultaneously. Measure volts, mA, RTDs, thermocouples, frequency, and resistance to test sensors and transmitters. Source/simulate volts, mA, thermocouples, RTDs, frequency, and pressure to calibrate transmitters. Measure or source pressure using any of 29 Fluke 700Pxx Pressure Modules. Source mA with simultaneous pressure measurement to conduct valve and I/P tests. Integrated pressure switch test allows you to capture the set, reset and deadband of a switch. Memory storage for up to 8 calibration results, return stored calibration data from the field for later analysis. Transmitter error % calculation, interpret calibration results without a calculator. Perform fast linearity tests with auto step and auto ramp features. Power transmitters during test using 24 V loop supply and simultaneous mA measurement. Store frequently-used test setups for later use. Frequency totalizer and frequency pulse train source mode for enhanced flowmeter testing. HART mode inserts 250 ohm resistor in mA measure and source for compatibility with HART instrumentation. Custom RTD curves, add calibration constants for certified RTD probes for enhanced temperature measurement
Calibrated = UKAS
Model Number p = 726
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Calibration Instruments | Calibration Instruments |
Product Number | 8507685 | 1116126 |
Calibrator Style | Battery Powered |