Intrinsically safe. A rugged, versatile instrument for use in hazardous areas. Provides a task driven user interface which facilitates easy set-up of calibration, switch testing, leak testing, 4 to 20mA simulation, relief valve testing, data logging and ambient temperature recording modes. Pressure range accuracy: ±0.025% FS. Pressure/ vacuum pump (-850mbar to +20 bar). Current and voltage measurement. Pressure and current displayed simultaneously. Data storage and RS-232 interface. RS Data Sheet 232-5244 is available on request
Maximum Pressure Measurement = 20bar
Minimum Pressure Measurement = 0bar
Pressure Port Type = Gauge
Calibrated = RSCAL
Data Logging = Yes
Intrinsically Safe = Yes
Current Loop Measurement = Yes
Leak Testing = Yes
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
RS Components, Ltd. | |
---|---|
Product Category | Calibration Instruments |
Product Number | 6061405 |
Environmental Properties | Pressure / Vacuum |