The pressure modules in the Fluke 750P Series enable gauge or differential or absolute pressure measurement with Fluke 750 and 740 series documenting process calibrators (DPCs) or with Fluke 725 and 726 multifunction process calibrators (MPCs). Modules can be selected to cover pressure calibrations ranging from 0 to 1 in H20 to 10,000 psi (2.5 mBar to 690 bar. Gauge pressure modules have one pressure fitting and measure the pressure with respect to atmospheric pressure. Differential pressure modules have two pressure fittings and measure the difference between the applied pressure on the high fitting versus the low fitting. Each module is clearly labelled for range, overpressure and media compatibility. All modules include NPT, metric (BSP) and M20 adapters.
0.025% reference uncertainty. 6-month and 1-year specifications. Temperature compensated 0°C to 50°C. Digital communication to calibrators, no analog losses or errors. Broad selection of ranges. Gauge, differential, dual range, absolute and vacuum measurement models. Urethane overmoulding protection
Maximum Pressure Measurement = 10psi
Minimum Pressure Measurement = -10psi
Pressure Port Type = Dual
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
Weight = 292g
Dimensions = 110 x 94 x 45mm
Height = 45mm
Length = 110mm
Width = 94mm
The pressure modules in the Fluke 750P Series enable gauge or differential or absolute pressure measurement with Fluke 750 and 740 series documenting process calibrators (DPCs) or with Fluke 725 and 726 multifunction process calibrators (MPCs). Modules can be selected to cover pressure calibrations ranging from 0 to 1 in H20 to 10,000 psi (2.5 mBar to 690 bar. Gauge pressure modules have one pressure fitting and measure the pressure with respect to atmospheric pressure. Differential pressure modules have two pressure fittings and measure the difference between the applied pressure on the high fitting versus the low fitting. Each module is clearly labelled for range, overpressure and media compatibility. All modules include NPT, metric (BSP) and M20 adapters.
0.025% reference uncertainty. 6-month and 1-year specifications. Temperature compensated 0°C to 50°C. Digital communication to calibrators, no analog losses or errors. Broad selection of ranges. Gauge, differential, dual range, absolute and vacuum measurement models. Urethane overmoulding protection
Maximum Pressure Measurement = 10psi
Minimum Pressure Measurement = -10psi
Calibrated = RSCAL
Pressure Port Type = Dual
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
Weight = 292g
Dimensions = 110 x 94 x 45mm
Height = 45mm
Length = 110mm
RS Components, Ltd. | |
---|---|
Product Category | Calibration Instruments |
Product Number | 8052355 |
Environmental Properties | Pressure / Vacuum |