Single function low-cost pocket sized units, designed for test and calibration of process loops. Simple to operate - no keypads or complicated selections.
Pocket sized 140 x 65 x 30 mm. 4 - 20mA or 0 - 10V loops. 7 calibration set-points (Loop-Mate 1). Auto-Step output - adjustable rate (Loop-Mate 1). Battery powered PP3. Internal loop drive supply
Absolute Maximum Current Measurement = 20mA
Calibrated = RSCAL
Best Accuracy = ±0.05 %
Battery Type = 9V
Battery Life = 40 h
Power Source = Battery
Dimensions = 30 x 65 x 140mm
Weight = 200g
Height = 140mm
Length = 30mm
RS Components, Ltd. | |
---|---|
Product Category | Calibration Instruments |
Product Number | 5377664 |
Calibrator Style | Battery Powered |