The CL300A multifunction thermocouple/mV calibrator combines high accuracy with ease of use. Its accuracy of ±0.3°C (±0.5ºF) includes all errors, at resolutions of 0.01°C or °F in measure mode and 0.1°C or °F in source mode. Features include min/max recall in measure mode, 3 setpoints per thermocouple type, a large knob for decade control of the output in source mode, and compatibility with both bare-wire and miniplug inputs.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Calibration Instruments |
Product Number | CL300A |
Product Name | Multifunction Thermocouple Calibrator |
Calibrator Style | Portable; Battery Powered |
Calibration Signal | AC Voltage; DC Voltage |
AC Voltage Range | 0.0 to 240 volts |
DC Voltage Range | 9 volts |
Description (Voltage) | 0-240VAC,9VDC |