MTI Instruments Inc. Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System 1510A

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System - 1510A - MTI Instruments Inc.
Albany, NY, USA
Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System
1510A
Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System 1510A
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function. Features Designed for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for system troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are popular for use among railroad signal servicing, power plant, test labs and many other laboratory uses has a variable phase control to simulate machinery imbalance conditions it’s even been used to simulate low level medical EEG and EKG signals for calibration

The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function.

Features

Designed for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for system troubleshooting, testing and calibration.

  • handheld battery-powered
  • voltage range: 0 to 9.99999 Volts pk
  • voltage accuracy of 0.05% ± 0.1mV
  • highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers
  • portability and features are popular for use among railroad signal servicing, power plant, test labs and many other laboratory uses
  • has a variable phase control to simulate machinery imbalance conditions
  • it’s even been used to simulate low level medical EEG and EKG signals for calibration
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Calibration Instruments
Product Number 1510A
Product Name Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System
Calibrator Style Handheld; Portable; Battery Powered
Calibration Signal AC Voltage; Signal / Waveform Generator Output
Description (Voltage) 0-9.9999 VAC
Frequency Range 1 to 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Dew Point Generator - DewGen - Edgetech Instruments Inc.
Specs
Calibrator Style Portable
Environmental Properties Humidity/ Moisture/ Dew Point
Other Properties Dew Point Calibration
View Details
Temperature Calibration Source - Landcal - AMETEK Land
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details