Fluke 725EX Multi-Function Process Calibrator ATEX with high performance.
Small, streamlined shape makes it easy to carry. Easy to read measure/source screen lets you view input and output simultaneously. Measure mA, volts, RTDs, thermocouples, frequency and ohms to test sensors and transmitters. Source/simulate volts, mA, RTDs, thermocouples, frequency and ohms to calibrate transmitters. Measure/source pressure via external pressure modules. Support flow meter testing with frequency and CPM functions. Perform a fast linearity test with auto-step and auto-ramp features. Power transmitters during test using loop supply with simultaneous mA measurement. Stores frequently used test set ups for later use. protective over moulded red holster for maximum duarability. Pressure measurement using external P700Ex modules (see Fluke 718Ex Pressure Calibrator typically stock No. 479-2444)
Maximum Voltage Measurement = 30V
Maximum Current Measurement = 24mA
Port Connections = Pressure Module
Battery Life = 25 h
Battery Type = AA
Power Source = Battery
Dimensions = 200 x 96 x 47mm
Weight = 650g
Height = 47mm
Length = 200mm
The 725Ex Intrinsically Safe Multi-function Process Calibrator is powerful yet easy-to-use. Combined with one of the (8) new Fluke-700PEx pressure modules, the 725Ex is able to calibrate almost any process instrument likely to need service in an area where explosive gasses may be present.
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Calibration Instruments | Calibration Instruments |
Product Number | 5083000 | 70145643 |
Product Name | Intrinsically Safe Multifunction Process Calibrator, VDC, mA, RTDs, Freq, Ohms | |
Calibrator Style | Battery Powered | Battery Powered |