ADC Telecommunications, Inc. Datasheets for Network Repeaters and Extenders

Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more

Product Name Notes
Allows continuous service to customers while reconfiguring circuits
For collocation applications and multiple floor central office environments
Integrated power supply, can be sourced from 60mA simplex current
Provide a controlled, error-free test signal simulating a T1 carrier line
Used for in-service patching from the monitor jacks to spare facilities
Utilize -48Vdc power and feature an integrated power supply and fusing