Cytec Corporation Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Cytec's DX Series Switching Systems are based on solid state switch fabric. The Standard DX system is designed to switch TTL, CMOS, LVTTL, IRIG, RS232 and RS422. Input and output... | |
| Cytec's new 4600 Series are economical, high density, passive, bidirectional switch matrices. Each chassis holds up to 2048 two pole Type A relays. A modular design allows for great flexibility... | |
| Standard Cytec Switch Modules are available that can switch 8, 16 or 32 signal wires simultaneously. These modules can be custom configured as group switches to handle a large number... | |
| The CX Series of Switching Matrices are available in a variety of single wire coax configurations designed to operate in the range from DC to 700 Mhz. Many options are... | |
| The HXV Series computer controlled switching systems are used for high voltage and HIPOT applications. They consist of pre-wired mainframes and expansion chassis which hold selected switch modules needed to... | |
| The LX Series matrices are reliable, low cost, and versatile switching systems. A modular design concept is used. Interchangeable control modules, switch modules, and display modules can be assembled into... | |
| The MESA Series Expansion Systems make it possible to build large matrix or multiplexer configurations using a MESA Control Unit to control the required number of Expansion Chassis from one... | |
| The PC Series Modules are broken into two distinct categories, PC-B and PCI. The PC-B modules plug into PC/AT/XT compatible ISA bus slots while the PCI modules plug into PCI... | |
| The PX Series of switching modules are compact and economically priced units using high reliability reed relay modules assembled into pre-wired mainframes or expansion chassis to assemble a 32x16 matrix,... | |
| The RJ Series of computer controlled switching systems are engineered for both analog and digital communications applications. A modular design was used with interchangeable control modules, switch modules, and display... | |
| The RS Series computer controlled switching systems are designed to switch multi-wire groups of signal up to 25 wires. These systems are typically used for signals such as parallel TTL,... | |
| This compact and economically priced series can be used as either multiplexers, matrices, or individual switches. As multiplexers, they can be used as a single multiplexer to switch a large... |