Cutting Services
Service Detail from Hoosier Plasma

Applications where Plasma cutting is recommended for metals:
BLANK CUTTING OF PARTS FOR FINAL MACHINING
Blanks are repeatable from job to job as they are CNC cut. Let our Plasma do the rough machining.
SHORT RUN LOTS OF SHEET METAL PARTS
One piece to many pieces, we will be glad to cut your material as fast as possible.
CONVERTING PLATE STOCK TO FLAT BARS WITH SHARP / CRISP CORNERS
FIRST ARTICLE PARTS
By using our First Article cutting option, you can make sure that the part meets all the requirements before production cutting begins.
INTRICATE SHAPES IN DELICATE MATERIALS
Cutting honeycomb items was a challenge, due to the thin sections.
CUSTOM SHIMS IN STAINLESS STEEL AND EXOTIC MATERIAL
Need a custom metal gasket or shim cut in a hurry? Give us a call!
CUT ALMOST ANY MATERIAL, ALLOY OR TOOL STEEL
From metals like steel, aluminum, stainless and even Stellite.
WIDE RANGE OF THICKNESSES CUT
From as thin as 0.018 inch to 2 inches!
CUTTING TABLE IS 10 FEET X 21 FEET
Pieces can be cut from sheets or plates as large as the table. Larger format allows for nesting of parts to achieve the best yields possible.
CUSTOMIZABLE CUTTING
We allow input during the quoting phase to ensure that the part is not over specified. By allowing the customer to select multiple tolerances, or edge finishes on the part in various areas.
Specifications
Hoosier Plasma offers high quality custom cutting in Indiana and throughout the Midwest. Hoosier Plasma was established as a division of High Performance Alloys, allowing the company to position itself as an industry leader and to leverage the latest cutting technology.