Loover Industrial Co., Ltd. Angle type Cordless Battery Screwdriver SKC-PTA-L Series

Description
Features: Max. Torque 60N.m. Passed Durability Test: two million. 2 year warranty. Fasten the working object with dead space. The repeatable torque accuracy: ±5%.

Suppliers

Company
Product
Description
Supplier Links
Angle type Cordless Battery Screwdriver - SKC-PTA-L Series - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Angle type Cordless Battery Screwdriver
SKC-PTA-L Series
Angle type Cordless Battery Screwdriver SKC-PTA-L Series
Features: Max. Torque 60N.m. Passed Durability Test: two million. 2 year warranty. Fasten the working object with dead space. The repeatable torque accuracy: ±5%.

Features:

  • Max. Torque 60N.m.
  • Passed Durability Test: two million.
  • 2 year warranty.
  • Fasten the working object with dead space.
  • The repeatable torque accuracy: ±5%.
Supplier's Site

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Screwdrivers (electric and pneumatic)
Product Number SKC-PTA-L Series
Product Name Angle type Cordless Battery Screwdriver
Drive Style Electric
Head Style Right-Angle
Actuation Button / Trigger
Torque Range 1.47 to 44.25 Ft-lbs (2 to 60 N-m)
Rated Free Speed 130 to 1200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Vacuum Fixtured Screwdriver - SEV - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
View Details
Hand-Held Screw Driver - FEEDMAT FM503H FM801H - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details