Sheet Metal Fabrication Services
Service Detail from CTM Corporation

Sheet Metal
1 Mitsubishi LZP2512-3020D Laser
Up to 4™x 8™ Sheet, ½ Mild Steel
¼ Aluminum, ¼ Stainless Steel
1 Amada PEGA 357 Punch Press
Up to 4™x 12™ Sheets w/Reposition
1 Amada M3060 Shear 10™ Long
Up to .250 Mild Steel Capacity
1 Amada RG 80 Press Brake 8™
80 Ton Capacity
1 Chicago Press Brake 6™
1 Adira Hydraulic Press Brake 4™
1 Teledyne Pines Model 660 Single End Finishing
1 Teledyne Pines Standard Model 1, Series 110-35
Rotary Hydraulic Bending Machine
1 Di-Acro Power Shear, 36
1 Di-Acro Power Press Brake, 36
1 Di-Acro Manual Notcher, 1 Ton
1 Taumel Orbital Riveting Machine
1 Whitner-Jensen Manual Foot Press, 5 Ton *
* With full complement of Punch(s) & Die(s)
Specifications
Company Information
Since 1969, the world’s finest craftsmen have helped establish CTM as a leader in precision machining. Old world training, aided by state-of-the-art design and production technology, and take any concept from art to part. CTM takes the lead in determining the best solution for puzzling design-to-cost problems. When others might surrender, CTM charges the field, armed with experience and insight. If it can be made, CTM will figure out the way.
More Information
Similar Services