Stamping Services

Service Detail from Boker's, Inc.

Custom Metal Stamping and Washer, Spacer & Shim Stamping Service -- View Larger Image
Custom Metal Stamping and Washer, Spacer & Shim Stamping Service-Image

Specifications

Company Information

Boker's, Inc., has been a quality metal stamping and washer manufacturer of precision metal stampings, washers, spacers and shims since 1919. Custom stamping capabilities covers a complete range of sizes up to 12" x 12" (flat) with thicknesses from .005" to .134" and deep draws of up to 3" deep and 8" in diameter. Boker's is AS9100C and ISO 9001:2008 certified and woman owned company.

Stamping Capabilities
Deep Drawing; Blanking / Piercing; Progressive Dies
Secondary Operations
Drilling / Tapping; Electroplating; Heat Treating / Stress Relieving; Deburring, Reaming, Counterboring, Spotfacing
Gauge / Thickness Range
.005" - .134"
Materials
 
Services
 
Certification / Quality
 
Location
 
Similar Services
MP Metal Products
Protomatic, Inc.