A flexible, ultra-thin heating cable, suitable for small or difficult areas.
Features and Benefits. · PTFE- insulated cables. ·100% aluminium earth shield
Applications. · Tiled floors. · Carpet. · Bonded Wood. · Vinyl flooring. · Solid wood
Cable Type = Underfloor Heating
Output per Metre = 800W
Maximum Operating Temperature = +200°C
Operating Temperature Range = Maximum of +200 °C
Length = 47.1m
Sheath Material = Polyvinyl Chloride PVC
Sheath Colour = Black
Standards Met = BEAB, IPX7, RoHS Compliant, SEMKO
RS Components, Ltd. | |
---|---|
Product Category | Industrial Heaters |
Product Number | 9138823 |
Heater Type | Strip |