Horizontal Dispensers dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. Horizontal Dispensers permit the use of large volumes of liquid without a significant change in head pressure, allowing a more consistent flow from the outlet. Flow is controlled with a shutoff valve.
This full flow 1 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The side plates are aluminum alloy. The unit tolerates temperatures up to 160° F. Flow is controlled by a toggle shutoff with a 1/4” female NPT outlet. There is a plated steel self closing filler cap.
The reservoir can be surface mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 17 1/2", total width is 5 3/4,” and height is 7”.
Oil-Rite Corp. | |
---|---|
Product Category | Fluid Dispensing Equipment |
Product Number | B995-3 |
Product Name | Horizontal Dispenser, 1 gal Acrylic, 1/4" Female NPT Outlet |
Dispensing Equipment Type | Dispense Only |