Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.
The reservoir and sight are vented to allow liquid to flow easily by gravity through the ¼” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.
This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 2" and the total height of the dispenser is 4 13/16".
Oil-Rite Corp. | |
---|---|
Product Category | Fluid Dispensing Equipment |
Product Number | B1733-0011B024DW |
Product Name | (Formerly B1733-1X-24V), Full Flow Electro Dispenser, 1 oz Polycarbonate Reservoir, 24VDC |
Dispensing Equipment Type | Dispense Only |