EXACT Dispensing Systems Datasheets for Fluid Dispensing Equipment

Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more

Product Name Notes
Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining...
STANDARD FEATURES Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured...
Announcing the Patriot Series Dispensing System! Small system design with big system performance. The Patriot Series Meter-Mix has all the base features as our larger systems for a fraction of...
Available in both Piston and Gear Pump models, Exact offers Doming Systems for varying production demands including units with programmable XY motion, capable of tracking difficult script labeling. A typical...
Considerably less expensive than XY system alternatives, the Exact Model 2497 Circular Bead Dispenser offers excellent performance for the price. Circles up to 8″ in diameter are achievable; larger special...
Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System...
Exact Dispensing Systems has the capability to integrate any of its meter/mix systems with commercially available xy motion systems from most manufacturers. In those cases where the required work envelope...
For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear...
If you are looking for an economical solution for your dispensing needs, EXACT now offers the “Digi-Shot” Cartridge dispenser! Provides a great solution for controlled shot size in a table...
The “HOT BOX” System from EXACT solves the problems associated with the meter mix dispensing of heated resins. This family of products has been developed to provide temperature consistency and...