Trilion Quality Systems Datasheets for Nondestructive Testing (NDT) Material Testers
Non-destructive testing (NDT) material testers are devices, machines and equipment that are used to determine residual stress, alloy type, hardness, microstructure, elasticity, heat treatment and other material conditions without permanently altering or destroying the material being examined.
Nondestructive Testing (NDT) Material Testers: Learn more
| Product Name | Notes |
|---|---|
| ARAMIS HighSpeed is a powerful optical system for measuring the full-field dynamic behavior of complex materials and structures. The system offers a non-contact measurement of 3D coordinates, 3D deformation and... | |
| ARAMIS is a powerful optical system for measurement of complex materials and structures for their 3D deformation and strain during loading. This tool is a highly robust, full-field, non-contact strain... | |
| ARGUS is a proven evaluation system for sheet metal stamping. Originally developed for the automotive industry, it is now widely used in steel and aluminum stamping factories and other institutions. | |
| Product development today requires a good understanding of dynamic component behavior for simulation verification, vibration analysis or the measurement of relative movements. PONTOS delivers the dynamic, synchronized and accurate position... | |
| Shearography is a variation of laser technology ESPI (holography), specifically designed for NDT applications. Shearography provides full-field, non-contact testing for rapid wide-field inspection of composites, bonded structures and other advanced... | |
| The 3D Laser ESPI System (laser holography) measures in and out-of-plane displacements and strain very precisely using laser interferometry. It is used in a broad variety of applications from fatigue... | |
| TRITOP is an optical coordinate measuring system. This mobile technology is designed to define the exact 3D position of markers and visible features and offers time effective on-site measurement for... |