General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
DigiKey | |
---|---|
Product Category | Optocouplers |
Product Number | 296-40136-2-ND |
Product Name | Digital Isolators |
Package Type | 16-SSOP (0.154", 3.90mm Width) |
Mounting Option | Surface Mount |
Isolation Voltage | 2500 volts |