The HCPL-817-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Input-output isolation voltage is 5000 Vrms. Response time, tr, is typically 4 us and minimum CTR is 50% at input current of 5 mA.
The DC input single and multi-channel phototransistor optocouplers are used for power sequence controller and Input/Output interface applications.
Mounting Type = Through Hole
Output Device = Transistor
Maximum Forward Voltage = 1.4V
Number of Channels = 1
Number of Pins = 4
Package Type = PDIP
Input Current Type = DC
Typical Rise Time = 4µs
Maximum Input Current = 50 mA
Isolation Voltage = 5000 V ac
The DC input single and multi-channel phototransistor optocouplers are used for power sequence controller and Input/Output interface applications.
Mounting Type = Through Hole
Output Device = Transistor
Maximum Forward Voltage = 1.4V
Number of Channels = 1
Number of Pins = 4
Package Type = PDIP
Input Current Type = DC
Typical Rise Time = 4µs
Maximum Input Current = 50 mA
Isolation Voltage = 5000 V ac
Delivery on production packaging - Tube. This product is non-returnable.
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Transistor Output Optocouplers 5000 Vrms 50mA
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:600% RoHS Compliant: Yes
Broadcom Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
Product Number | HCPL-817-000E | 6961282 | 516-1585-5-ND | HCPL-817-000E | 36J9610 |
Product Name | DC-Input Lead Free General Purpose Phototransistor Optocoupler | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom | |
Input | DC | DC | DC | ||
Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||
Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
Package Type | 4-Pin DIP | 4-DIP (0.300", 7.62mm) | |||
Mounting Option | Through Hole | Through Hole | Through Hole | DIP |