Baltimore Aircoil Company Datasheets for Cooling Towers
Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation.
Cooling Towers: Learn more
| Product Name | Notes |
|---|---|
| FXT Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. Standard design features satisfy today’s environmental concerns, minimize installation costs, maximize... | |
| FXV Closed Circuit Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. Standard design features satisfy today’s environmental concerns, minimize installation... | |
| HXV Closed Circuit Hybrid Cooling Towers deliver fully rated thermal performance over a wide range of flow and temperature requirements. Distinct advantages of the HXV include plume abatement, significant water... | |
| PT2 Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. Standard design features satisfy today’s environmental concerns, minimize installation costs, maximize... | |
| Series 1500 Cooling Towers minimize the operating, installation, and maintenance costs associated with both new and replacement cooling tower projects. The Series 1500 delivers independently verified, fully rated thermal performance... | |
| Series 3000 Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. Standard design features satisfy today’s environmental concerns, minimize installation costs,... | |
| Series V Closed Circuit Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. They can be installed indoors and are as... | |
| Series V Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. The Low Profile Series V can be installed indoors and... | |
| The PF2 induced draft, counterflow unit is designed for systems that benefit from dry operation in severe cold weather. The PF2 offers the flexibility to operate in evaporative cooling mode... | |
| The PFi Closed Circuit Cooling Tower with the OptiCoil™ System increases capacity by up to 30% or more*, enabling the PFi model line to achieve either the lowest total installed... | |
| The Series 1500 XE models are the newest addition to BAC’s Series 1500 Cooling Tower portfolio. They are tailored for projects that require extreme efficiency units to minimize energy costs,... | |
| The XE-Series 3000 Cooling Tower is the newest addition to BAC’s cooling tower portfolio. It is tailored for projects that require an extremely efficient unit to minimize energy costs, reduce... |