Amcot Cooling Tower Corporation Datasheets for Cooling Towers
Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation.
Cooling Towers: Learn more
| Product Name | Notes |
|---|---|
| Circular designed basin & casing, air volume equals 11500 cfm | |
| Circular designed basin & casing, air volume equals 125000 cfm | |
| Circular designed basin & casing, air volume equals 14700 cfm | |
| Circular designed basin & casing, air volume equals 17500 cfm | |
| Circular designed basin & casing, air volume equals 175000 cfm | |
| Circular designed basin & casing, air volume equals 18900 cfm | |
| Circular designed basin & casing, air volume equals 2100 cfm | |
| Circular designed basin & casing, air volume equals 218900 cfm | |
| Circular designed basin & casing, air volume equals 24500 cfm | |
| Circular designed basin & casing, air volume equals 2620 cfm | |
| Circular designed basin & casing, air volume equals 264800 cfm | |
| Circular designed basin & casing, air volume equals 29060 cfm | |
| Circular designed basin & casing, air volume equals 33260 cfm | |
| Circular designed basin & casing, air volume equals 3500 cfm | |
| Circular designed basin & casing, air volume equals 40250 cfm | |
| Circular designed basin & casing, air volume equals 43760 cfm | |
| Circular designed basin & casing, air volume equals 4700 cfm | |
| Circular designed basin & casing, air volume equals 61270 cfm | |
| Circular designed basin & casing, air volume equals 6300 cfm | |
| Circular designed basin & casing, air volume equals 7000 cfm | |
| Circular designed basin & casing, air volume equals 77020 cfm | |
| Circular designed basin & casing, air volume equals 8100 cfm | |
| Circular designed basin & casing, air volume equals 870 cfm | |
| Circular designed basin & casing, air volume equals 91030 cfm | |
| Circular designed basin & casing, air volume equals 9800 cfm | |
| LRC towers use gravity flow to distribute water evenly over fill material. |