Safety and economically controls motion
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Gas Springs |
Product Number | Model 1449EO |
Product Name | 10 x 22 Lift-O-Mat® Gas Spring |
Dampening Method | Gas |
Absorption / Damping Action | Compression (optional feature); Extension |
Stroke | 9.84 inch (250 mm) |
Compressed Length | 13.19 inch (335 mm) |
Extended Length | 23.03 inch (585 mm) |