Industrial Gas Springs, Inc. Datasheets for Gas Springs
Gas springs provide controlled motion and speed for elements, such as lids and doors, that open and close.
Gas Springs: Learn more
| Product Name | Notes |
|---|---|
| A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in... | |
| Micro compression gas springs offer users many advantages due their small size and low force. The table below shows our standard sizes. Micro springs are also available in 316 stainless... | |
| This range of compression gas springs covers a wide range of strokes and forces and will meet the requirements of most applications. Strokes range from 2.4" to 20" and forces... |