Optimal Handling Solutions Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt TT20-2436

Description
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt
TT20-2436
Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt TT20-2436
45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear points Options: (Call for Pricing) -Oversize platforms -Increased tilt angle -Larger retaining lip -Mounted on carousel -3 phase power packs
  • 45 degree tilt angle standard on all units
  • Optional tilt angles to 75 degrees or 90 degrees available
  • 8" standard front retaining lip, optional lips available to 24"
  • Safety velocity fuse is standard
  • Choice of hand or foot operated controls
  • Self-lubricating bronze bushings on all wear points

Options: (Call for Pricing)
-Oversize platforms
-Increased tilt angle
-Larger retaining lip
-Mounted on carousel
-3 phase power packs

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number TT20-2436
Product Name Tilters - Hydraulic: TT Series- 24" Wide-45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-50486-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Table - TRT-1-5050 - Econo Lift Limited
Econo Lift Limited
Specs
Power Motor
Control Hand (optional feature); Foot
Features Rotating (optional feature)
View Details
Stowaway Tilt & Transfer Table - STT1 - Wood's Powr-Grip Co., Inc.
Wood's Powr-Grip Co., Inc.
Specs
Power Manual
Load Capacity 500 lbs (227 kg)
Width / Diameter 8 ft (24.38 dm)
View Details
High Capacity 90 Degree Upender - FF-7272-60 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 6000 lbs (? to 2721 kg)
Width / Diameter 6 ft (18.29 dm)
View Details