Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 20 AWG, 22 SWG Spool, 1 lb (454 g)
The Kester 285 activated rosin flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +792 F. It's manufactured as an activated rosin flux core. Total composition for this activated rosin flux core lead-free solder wire is sn96.3/ag3.7. Additional, and potentially important, information was collected about this product: Flux Size: 66
DigiKey | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Filler Alloys and Consumables | Filler Alloys and Consumables |
Product Number | KE1886-ND | 24-7050-9710 |
Product Name | Solder | Kester 285 Activated Rosin Flux Core Lead-Free Solder Wire 24-7050-9710 - 1 lb - 0.031 in Wire Diameter - Sn/Ag Compound |
Joining Process / Product Form | Solid wire or rod; Spool, 1 lb (454 g) | Solid wire or rod |