These terminals allow earth tags to be created on shielded cables. Compatible with numerous dielectric and insulating materials, even those that are heat-sensitive. The solder connections are insulated, protected and highly resistant to mechanical stress due to the combined use of a fluxed solder ring and a heatshrink sleeve. Quick and easy-to-use: simply place the terminal and the wire together and heat them using a hot air gun. The clear sleeve facilitates connection quality control. These terminals are available with (W1) or without pre-installed earth wire. The 22 AWG multistrand wire is white.
Minimum Cable Diameter = 1.3mm
Maximum Cable Diameter = 2.7mm
Sleeve Length = 42mm
Material = Polyolefin
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
Colour = Transparent
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 1808300 |
Joining Process / Product Form | Hollow wire or metal cored filler; Solder Sleeves |