A careful balance of resins and activators provides clear residues without the need for cleaning in most applications.
Crystal⢠400 is halide-free and is suitable for soldering copper, brass and nickel (RS 229-4263). Crystal⢠511 is suitable for badly oxidised surfaces and materials with inherently poor solderability (RS 229-4308)
Wire Diameter = 0.71mm
Percent Lead = 40%
Product Form = Wire
Melting Point = +183 - +188°C
Percent Tin = 60%
Flux Type = Halide Free
Product Weight = 500g
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 2294279 |
Joining Process / Product Form | Solid wire or rod |