The Solder Sleeve introduction kit contains various solder sleeves suitable for terminating a wide range of cable and wire constructions from 0.9mm to 15.1mm.
Solder Sleeves provide insulated, environmentally sealed, strain-relieved soldered connections. Temperature range -55°C to +125°C. Terminate bare or tin plated conductors. Supplied in a storage case with locking lid. Refills available - see Solder Sleeves, as well as other High-Spec Solder Sleeves and Wire to wire Splices.
Minimum Cable Diameter = 3.7mm
Maximum Cable Diameter = 8.7mm
Sleeve Length = 42mm
Material = Polyolefin
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
Quantity = 2
Colour = Transparent
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 5425662 |
Joining Process / Product Form | Hollow wire or metal cored filler; Solder Sleeves |