96SC Crystal 400 No-Clean solder wire with incorporated flux. On a spool. Halide-free. Constant heat, low spatter. High speed soldering, range of activities suitable for all applications. Good spread on copper, brass and nickel. Clear residue.
Wire Diameter = 1mm
Product Form = Wire
Melting Point = +217°C
Percent Silver = 3.5%
Percent Tin = 95.5%
Flux Type = Rosin
Product Weight = 500g
Flux Content Percent = 2.2%
Percent Copper = 0.7%
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 226215 |
Joining Process / Product Form | Solid wire or rod |