Finely woven pure copper braid, quickly removes excess material during hand soldering rework.
Braid is rigid to prevent unwanted flexing, absorbent and will not unravel when bit pressure is placed upon it. Flux is a synthetic, non-corrosive medium which will not attack joints. Ideal for component extraction, solder bridge removal and improving appearance. Braid thickness 0.432mm ± 0.025mm
Width = 1.25mm
Length = 1.7m
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 561022 |
Joining Process / Product Form | Desoldering Wicks & Braids |