Theses Solder Sleeves provide an environment protection shield termination on cables.
Minimum Cable Diameter = 3.2mm
Maximum Cable Diameter = 6mm
Sleeve Length = 20.4mm
Material = PVDF
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +150°C
Standards Met = ANSI J-STD-004, ANSI J-STD-006
Series = D-107
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 1362088 |
Joining Process / Product Form | Hollow wire or metal cored filler; Solder Sleeves |