Desoldering pumps with flexible nozzles for ease of operation. Available with anti - static nozzle, ensuring excellent component protection
Size = Standard
Model Number = Flexivac 2006
Anti-Static = Yes
Body Material = Plastic
Nozzle Material = Silicone Rubber
Length = 206mm
RS Components, Ltd. | |
---|---|
Product Category | Welding, Brazing, and Soldering Equipment |
Product Number | 2037773 |
Process Capability | Soldering Stations, Irons & Accessories; Desoldering |