Tip temperature thermally balanced at 390°C. Fitted with 1.5m cable. For replacement bits see Antex 50 series
Model Number = XS25
Power Type = Electrical
Type = Soldering Iron
Wattage = 25W
Voltage Rating = 230V ac
Tip Series = 50
Series = XS
Soldering Tip Temperature = +390°C
RS Components, Ltd. | |
---|---|
Product Category | Welding, Brazing, and Soldering Equipment |
Product Number | 1570134 |
Equipment Type | Gun / Iron |
PVDF, PP-R, PP-H, PP-Pure® Pigmented PP, PolyPure® PPn, ECTFE (Halar®), Poly-Flo®, and PE 100-RC