Detroit Torch & Mfg. Co. Datasheets for Welding, Brazing, and Soldering Equipment

Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more

Product Name Notes
DETAILS 1-101 Cuting Tip "V-Style" 1 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 1-1/2". Compatible with the DT-ST83.
DETAILS 1-101 Cuting Tip "V-Style" 1 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 3/4. Compatible with the DT-ST83.
DETAILS 1-101 Cutting Tip "V-Style" 1 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 1/2". Compatible with the DT-ST83.
DETAILS 3 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 3/4". Compatible with the DT-35CA
DETAILS 3-101 Cuting Tip "V-Style" 3 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 1/2". Compatible with the DT-35CA
DETAILS Heavy Duty Straight Torch. Made in the U.S.A. Cutting capacity 1/8" to 12". CNC Precision machined forged brass head. Nickel alloy gas tubes for maximum strength and heat dissipation.
DETAILS Heavy Duty V-Style Straight Torch. Made in the U.S.A. Cutting capacity 1/8" to 12". CNC Precision machined forged brass head. Nickel alloy gas tubes for maximum strength and heat...
DETAILS Type 13 two-piece welding tip. Made in the U.S.A. Welds 1/16" to 1/8". 65 degree angle. Compatible with the DT-35WH
DETAILS Type 13 two-piece welding tip. Made in the U.S.A. Welds 1/32" to 5/64". 65 degree angle. Compatible with the DT-35WH
DETAILS Type 29 three-piece heating tip (Rose Bud). Made in the U.S.A