Data I/O Corporation Datasheets for Device Programmers
Device programmers are used to program nonvolatile memory such as microcontrollers, erasable programmable read-only memory (EPROM), programmable logic devices (PLDs), programmable array logic (PAL), generic array logic (GAL) and other electrically programmable devices.
Device Programmers: Learn more
| Product Name | Notes |
|---|---|
| A family of universal parallel programmers to support a broad spectrum of devices for production environments. The MultiSyte programmers, with universal pin drivers and manufacturer-approve d algorithms at each programming... | |
| ImageWriter-200 by Data I/O is a flexible, modular In-system programmer designed specifically for production environments. The programmer can operate standalone or in PC-driven mode, programming flash microcontrollers and serial EEproms... | |
| ImageWriter-300 is a modular in-system programmer that provides fast, reliable programming of flash microcontrollers and serial memory devices already mounted on the circuit board | |
| Member of Data I/O’s PS series of high-speed offline automated device programming systems for high-volume, high-mix applications. PS588 accommodates up to 48 programming sites from the FlashCORE line, or up... | |
| ProLINE-RoadRunner™ is an automated inline programming feeder. The RoadRunner removes unprogrammed Flash Memory devices from tape, programs four devices in parallel, then delivers the programmed parts to the pick-up point... | |
| The 3980xpi is a true universal programmer, supporting virtually every device technology on the market at a range of voltages unmatched in other programmers. The advanced driver design allows... | |
| The Data I/O Plus 48 is an economical, 48-pin, universal programmer that supports a full range of popular and leading-edge memory, microcontroller, and programmable logic devices. | |
| The FlashPAK II™ Networked Programming System supports the latest high-density Flash memory, NAND Flash, Microcontroller and EEPROM devices at maximum programming speeds and highest quality per device. FlashPAK II is... | |
| The FLX500™ is a compact, self-contained automated system for programming memory and microcontroller devices. At home on the desktop, in the lab, or on the production line, the FLX500 drastically... | |
| The Multisyte Flash Package provides an excellent value for customers who need to program medium to large volumes of Flash devices. These packages are configured as either Dual, Quad, or... | |
| The newest member of Data I/O’s family of PS Series Automated Programmers, awarded a 2005 SMT Vision Award, is designed for Medium Volume/High Mix applications. Current programming environments demand machines... | |
| The Optima, with its interchangeable TOPs and upgradeable pin drivers give you more flexibility for today’s as well as tomorrow’s programming requirements. Compared to other Data I/O programmers, the Optima... | |
| The UniSite-xpi supports virtually every programmable device available regardless of technology or package. For industries with extended lifetime products, and also using the newest devices, UniSite-xpi is the... |