Custom Downstream Systems, Inc. (CDS) Datasheets for Extrusion Machines
Extrusion machines force or pull unformed material into alignment guides and shaped dies to produce lengths of stock forms and cross-sectional shapes.
Extrusion Machines: Learn more
| Product Name | Notes |
|---|---|
| CDS’s extrusion cooling tanks are offered in a variety of sizes, and are made of non-ferrous materials to minimize rusting and water contamination. Capable of cooling pipes, profiles, tubes and... | |
| A testament to CDS's flexible manufacturing capabilities are its vacuum sizing tanks, which cool and size post-extruded applications using flood, spray, or a combination of the two. Each compartment is... | |
| CDS air tables cool plastic profiles by means of adjustable air blowers and nozzles. The tables are solidly constructed and can be easily positioned to match the height of the... | |
| CDS cutters and saw can execute accurate cuts for flexible and semi-rigid thermoplastics. Select from a variety of heavy-duty and light-duty machines in order to best match your application requirements... | |
| CDS Down-Cut saw sequencing performs cuts from top down where the table returns to home after the cut. A heavy-duty support base is painted for corrosion resistance and operator clamp... | |
| CDS offers pneumatically-activa ted collection tables, motorized conveyor units, and coil winders that securely collect a broad range of plastic extrusion applications. Our rugged and reliable pneumatic tilt tables can... | |
| CDS strives to exceed its customer’s expectations in providing custom machinery that fit their specifications. Our equipment is consistently performs superior extrusion processes. From water tanks to water recirculation systems,... | |
| CDS’s expertise allows building equipment to the customer’s exact specifications. Our knowledge of plastics and rubber materials ensure accurate design for your application requirements. CDS manufactures die tooling for your... | |
| CDS’s traveling Cross-cut Saw is specifically designed to cut extra wide applications, such as decking boards and polymer slabs. Unlike the traveling up-cut saw, this unit executes lateral cuts to... | |
| CDS’s vacuum calibration units, provide a flexible platform for sizing rigid polymer profiles, such as window frames, fencing panels, and decking boards. The unit's stainless steel mounting rails can accommodate... | |
| CDS's servo-driven Planetary Saws aredesigned and manufactured to accurately cut pipes of various materials and diameters (O.D.) The unit's blade executes its incision around the pipe’s circumference while in synchronization... | |
| CDS's traveling up-cut saws are ideal for cutting semi-rigid to rigid applications, such as window lineals, fencing panels, siding, railing and small to medium-sized tubular products. For greater cutting and... | |
| Combine two or more different machines in your process and create a combination system for greater efficiency and control. Whether you are using a standard or servo motor and drives,... | |
| Create stunning wood grain impressions with CDS’s Embossing stands, which embed a repeated, customer-specified pattern into extruded material. The speed can be set with a manual dial or a digital... | |
| Large rigid profiles need large rigid pullers to keep them moving along the extrusion line smoothly. CDS’s Cleat Pullers have a robust platform designed to eliminate slippage and distortion of... | |
| To accommodate the size and unique processing requirements of extruded pipes, CDS offers its brand of Pipe Pullers, which are designed to provide steady, precise pulling action for pipes of... | |
| Versatile as the applications they handle, CDS's belt pullers are your choice for pulling standard or custom profiles and small to medium-sized tubular products, such as garden hoses, irrigation pipes,... | |
| When belt or cleated pullers aren't enough to pull heavy polymer shapes, processors turn to CDS's Slab/Rod Haul-offs. With a pulling force of 100,000Ibs, sizeable contact areas, and a heavy-duty... |