Features a transparent cover.
Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Fibox Enclosures | |
---|---|
Product Category | Industrial Enclosures |
Product Number | Piccolo UL PC H 95 T |
Product Name | Enclosure, Transparent Cover |
Type | Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box; Modular enclosure |
Shape | Rectangular |
Length | 6.69 inch (170 mm) |
Width | 5.51 inch (140 mm) |
Depth | 3.74 inch (95 mm) |